Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT49F002T-12PC

Description
Win Source Part Number: 1046566-AT49F002T-12 PC Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 12 Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 50µs Memory Interface: Parallel Alternative Parts (Cross-Reference): AT49F002T-12PCAT49F0 02T-12PC.; AT49F002T12PC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: AT49F002T12PC Base Product Number: AT49F002 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1046566-AT49F002T-12 PC Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 12 Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 50µs Memory Interface: Parallel Alternative Parts (Cross-Reference): AT49F002T-12PCAT49F0 02T-12PC.; AT49F002T12PC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: AT49F002T12PC Base Product Number: AT49F002 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046566-AT49F002T-12PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046566-AT49F002T-12PC
Integrated Circuits (ICs) - Memory 1046566-AT49F002T-12PC
Win Source Part Number: 1046566-AT49F002T-12 PC Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 12 Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 50µs Memory Interface: Parallel Alternative Parts (Cross-Reference): AT49F002T-12PCAT49F0 02T-12PC.; AT49F002T12PC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: AT49F002T12PC Base Product Number: AT49F002 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046566-AT49F002T-12PC
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 12
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-DIP (0.600", 15.24mm)
Supplier Device Package: 32-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50µs
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT49F002T-12PCAT49F002T-12PC.; AT49F002T12PC;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: AT49F002T12PC
Base Product Number: AT49F002
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
2Mb Memory IC and Storage Component - 774-AT49F002T-12PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Mb Memory IC and Storage Component
774-AT49F002T-12PC
2Mb Memory IC and Storage Component 774-AT49F002T-12PC
IC FLASH 2MBIT PARALLEL 32DIP / FLASH Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PDIP Product overview: AT49F002T-12PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002T-12PC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32DIP / FLASH Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PDIP Product overview: AT49F002T-12PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002T-12PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F002T-12PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 120 ns 32-PDIP

FLASH Memory IC 2Mbit Parallel 120 ns 32-PDIP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1046566-AT49F002T-12PC 774-AT49F002T-12PC AT49F002T-12PC AT49F002T-12PC
Product Name Integrated Circuits (ICs) - Memory 2Mb Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 120 ns 120 ns 120 ns 120 ns
Cycle Time 50000 ns 50000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers