Microchip Technology, Inc. Memory - Flash - AT49F002NT-70TC AT49F002NT-70TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 199424-AT49F002NT-70 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199424-AT49F002NT-70 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49F002NT-70TC - 199424-AT49F002NT-70TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F002NT-70TC
199424-AT49F002NT-70TC
Memory - Flash - AT49F002NT-70TC 199424-AT49F002NT-70TC
Manufacturer: Microchip Technology Win Source Part Number: 199424-AT49F002NT-70 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199424-AT49F002NT-70TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F002NT-70TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F002NT-70TC
Memory IC and Storage Component 774-AT49F002NT-70TC
IC FLASH 2MBIT 70NS 32TSOP Product overview: AT49F002NT-70TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002NT-70TC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT 70NS 32TSOP Product overview: AT49F002NT-70TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002NT-70TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F002NT-70TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199424-AT49F002NT-70TC 774-AT49F002NT-70TC AT49F002NT-70TC AT49F002NT-70TC
Product Name Memory - Flash - AT49F002NT-70TC Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details