FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PDIP
IC FLASH 2MBIT PARALLEL 32DIP
FLASH Memory IC 2Mbit Parallel 70 ns 32-PDIP
IC FLASH 2MBIT PARALLEL 32DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F002NT-70PI-ND | AT49F002NT-70PI | AT49F002NT-70PI | AT49F002NT-70PI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |