Microchip Technology, Inc. Memory AT49F002AN-55VI

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F002AN-55VI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-VSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-VSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F002AN-55VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F002AN-55VI
Memory IC and Storage Component 774-AT49F002AN-55VI
IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49F002AN-55VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002AN-55VI can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49F002AN-55VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002AN-55VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49F002AN-55VI - 769064-AT49F002AN-55VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F002AN-55VI
769064-AT49F002AN-55VI
Memory - Flash - AT49F002AN-55VI 769064-AT49F002AN-55VI
Manufacturer: Microchip Technology Win Source Part Number: 769064-AT49F002AN-55 VI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-VSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769064-AT49F002AN-55VI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F002AN-55VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F002AN-55VI
Integrated Circuits (ICs) - Memory AT49F002AN-55VI
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site
Memory - AT49F002AN-55VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP

FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F002AN-55VI-ND 774-AT49F002AN-55VI 769064-AT49F002AN-55VI AT49F002AN-55VI AT49F002AN-55VI AT49F002AN-55VI
Product Name Memory Memory IC and Storage Component Memory - Flash - AT49F002AN-55VI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers