Microchip Technology, Inc. Memory IC and Storage Component AT49F002AN-55JI

Description
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49F002AN-55JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002AN-55JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49F002AN-55JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002AN-55JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49F002AN-55JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F002AN-55JI
Memory IC and Storage Component 774-AT49F002AN-55JI
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49F002AN-55JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002AN-55JI can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49F002AN-55JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002AN-55JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F002AN-55JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT49F002AN-55JI - 010337-AT49F002AN-55JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F002AN-55JI
010337-AT49F002AN-55JI
Memory - Flash - AT49F002AN-55JI 010337-AT49F002AN-55JI
Manufacturer: Microchip Technology Win Source Part Number: 010337-AT49F002AN-55 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010337-AT49F002AN-55JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49F002AN-55JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49F002AN-55JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F002AN-55JI
Integrated Circuits (ICs) - Memory AT49F002AN-55JI
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49F002AN-55JI AT49F002AN-55JI-ND 010337-AT49F002AN-55JI AT49F002AN-55JI AT49F002AN-55JI AT49F002AN-55JI AT49F002AN-55JI
Product Name Memory IC and Storage Component Memory Memory - Flash - AT49F002AN-55JI Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers