Microchip Technology, Inc. Memory AT49F002-55VC

Description
FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP
Description
FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49F002-55VC is a 5-volt only in-system reprogrammable Flash memory device with a capacity of 2 megabits, organized as 262,144 words by 8 bits. It features a fast read access time of 55 ns and a typical byte programming time of 10 µs. The memory architecture includes one 16K byte boot block with programming lockout, two 8K byte parameter blocks, and two main memory blocks of 96K and 128K bytes. The device supports a fast erase cycle time of 10 seconds and offers low power dissipation with 50 mA active current and 100 µA CMOS standby current. It is designed for high endurance with a typical 10,000 write cycles. The AT49F002-55VC also includes hardware data protection and DATA polling for end of program detection, making it suitable for applications requiring reliable data integrity and efficient memory management.

Datasheet Summary
Powered by GS/AI

The AT49F002-55VC is a 5-volt only in-system reprogrammable Flash memory device with a capacity of 2 megabits, organized as 262,144 words by 8 bits. It features a fast read access time of 55 ns and a typical byte programming time of 10 µs. The memory architecture includes one 16K byte boot block with programming lockout, two 8K byte parameter blocks, and two main memory blocks of 96K and 128K bytes. The device supports a fast erase cycle time of 10 seconds and offers low power dissipation with 50 mA active current and 100 µA CMOS standby current. It is designed for high endurance with a typical 10,000 write cycles. The AT49F002-55VC also includes hardware data protection and DATA polling for end of program detection, making it suitable for applications requiring reliable data integrity and efficient memory management.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F002-55VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP

FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number AT49F002-55VC AT49F002-55VC
Product Name Memory Memory
Memory Category Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 568.262.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details