The AT49F001NT-90JC is a 1-megabit Flash memory device from Quarktwin Technology Ltd., designed for single voltage operation at 5V for both reading and reprogramming. It features a fast read access time of 90 ns and a fast erase cycle time of 10 seconds. The memory is organized into a sector architecture that includes one 16K byte boot block with programming lockout, two 8K byte parameter blocks, and two main memory blocks of 32K and 64K bytes. This device supports byte-by-byte programming with a typical time of 10 µs per byte and offers hardware data protection along with DATA polling for end of program detection. It operates with a low power dissipation of 50 mA during active use and 100 µA in CMOS standby mode, making it suitable for power-sensitive applications. The typical endurance is rated for 10,000 write cycles. The AT49F001NT-90JC is available in a 32-lead PLCC package and is suitable for commercial temperature ranges from 0°C to 70°C. Its design allows for in-system reprogrammability without the need for high input voltages, making it a flexible choice for various applications.
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001NT-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001NT-90JC can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 078971-AT49F001NT-90
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: 1019607-AT49F001NT-9
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
FLASH Memory IC 1Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC FLASH 1MBIT PARALLEL 32PLCC
IC FLASH 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49F001NT-90JC | AT49F001NT-90JC-ND | 078971-AT49F001NT-90JC | AT49F001NT-90JC | AT49F001NT-90JC | AT49F001NT-90JC |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - AT49F001NT-90JC | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 50000 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |