Microchip Technology, Inc. Memory - Flash - AT49F001NT-70PC AT49F001NT-70PC

Description
Manufacturer: Microchip Technology Win Source Part Number: 862168-AT49F001NT-70 PC Operating Temperature Range: 0°C ~ 70°C (TC) Features: FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PDIP Package: Tube Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT49F001 Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862168-AT49F001NT-70 PC Operating Temperature Range: 0°C ~ 70°C (TC) Features: FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PDIP Package: Tube Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT49F001 Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49F001NT-70PC - 862168-AT49F001NT-70PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F001NT-70PC
862168-AT49F001NT-70PC
Memory - Flash - AT49F001NT-70PC 862168-AT49F001NT-70PC
Manufacturer: Microchip Technology Win Source Part Number: 862168-AT49F001NT-70 PC Operating Temperature Range: 0°C ~ 70°C (TC) Features: FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PDIP Package: Tube Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT49F001 Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 862168-AT49F001NT-70PC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PDIP
Package: Tube
Package: 32-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT49F001
Categories: Integrated Circuits (ICs)
Case / Package: 32-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F001NT-70PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F001NT-70PC
Memory IC and Storage Component 774-AT49F001NT-70PC
IC FLASH 1MBIT PARALLEL 32DIP Product overview: AT49F001NT-70PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001NT-70PC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32DIP Product overview: AT49F001NT-70PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001NT-70PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F001NT-70PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 70 ns 32-PDIP

FLASH Memory IC 1Mbit Parallel 70 ns 32-PDIP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862168-AT49F001NT-70PC 774-AT49F001NT-70PC AT49F001NT-70PC AT49F001NT-70PC
Product Name Memory - Flash - AT49F001NT-70PC Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 32-PDIP 32-DIP (0.600", 15.24mm) DIP; 32-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 949588-0020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers