FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
IC FLASH 1MBIT PARALLEL 32PLCC
IC FLASH 1MBIT PARALLEL 32PLCC
FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (13.97x11.43)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F001NT-70JI-ND | AT49F001NT-70JI | AT49F001NT-70JI | AT49F001NT-70JI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |