Microchip Technology, Inc. Memory - Flash - AT49F001NT-55JI AT49F001NT-55JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 769057-AT49F001NT-55 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT49F001NT Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): Am29F010B-90JE; Am29F010B-70JE; AM29F010B-90JET/R; Am29F010B-70JK; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769057-AT49F001NT-55 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT49F001NT Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): Am29F010B-90JE; Am29F010B-70JE; AM29F010B-90JET/R; Am29F010B-70JK; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49F001NT-55JI - 769057-AT49F001NT-55JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F001NT-55JI
769057-AT49F001NT-55JI
Memory - Flash - AT49F001NT-55JI 769057-AT49F001NT-55JI
Manufacturer: Microchip Technology Win Source Part Number: 769057-AT49F001NT-55 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT49F001NT Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): Am29F010B-90JE; Am29F010B-70JE; AM29F010B-90JET/R; Am29F010B-70JK; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769057-AT49F001NT-55JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: AT49F001NT
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): Am29F010B-90JE; Am29F010B-70JE; AM29F010B-90JET/R; Am29F010B-70JK;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49F001NT-55JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F001NT-55JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F001NT-55JI
Memory IC and Storage Component 774-AT49F001NT-55JI
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001NT-55JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001NT-55JI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001NT-55JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001NT-55JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49F001NT-55JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F001NT-55JI
Integrated Circuits (ICs) - Memory AT49F001NT-55JI
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT49F001NT-55JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 769057-AT49F001NT-55JI AT49F001NT-55JI-ND 774-AT49F001NT-55JI AT49F001NT-55JI AT49F001NT-55JI AT49F001NT-55JI
Product Name Memory - Flash - AT49F001NT-55JI Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 50000 ns 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 520966230597 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers