Win Source Part Number: 1007650-AT49F001NT-5
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT49F001
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001NT-55JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001NT-55JC can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (13.97x11.43)
IC FLASH 1MBIT PARALLEL 32PLCC
FLASH Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)
IC FLASH 1MBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1007650-AT49F001NT-55JC | 774-AT49F001NT-55JC | AT49F001NT-55JC-ND | AT49F001NT-55JC | AT49F001NT-55JC | AT49F001NT-55JC |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Cycle Time | 50000 ns | 50000 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |