Microchip Technology, Inc. Memory IC and Storage Component AT49F001N-12JC

Description
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001N-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001N-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001N-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001N-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49F001N-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F001N-12JC
Memory IC and Storage Component 774-AT49F001N-12JC
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001N-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001N-12JC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49F001N-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001N-12JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49F001N-12JC - 078966-AT49F001N-12JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F001N-12JC
078966-AT49F001N-12JC
Memory - Flash - AT49F001N-12JC 078966-AT49F001N-12JC
Manufacturer: Microchip Technology Win Source Part Number: 078966-AT49F001N-12J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078966-AT49F001N-12JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT49F001N-12JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F001N-12JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F001N-12JC
Integrated Circuits (ICs) - Memory AT49F001N-12JC
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT49F001N-12JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49F001N-12JC 078966-AT49F001N-12JC AT49F001N-12JC-ND AT49F001N-12JC AT49F001N-12JC AT49F001N-12JC
Product Name Memory IC and Storage Component Memory - Flash - AT49F001N-12JC Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Cycle Time 50000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-E0496-B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers