Atmel Corporation 5V Memory IC and Storage Component AT49F001AN-55VU

Description
NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin TSOP Product overview: AT49F001AN-55VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001AN-55VU can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin TSOP Product overview: AT49F001AN-55VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001AN-55VU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AT49F001AN-55VU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT49F001AN-55VU
5V Memory IC and Storage Component 774-AT49F001AN-55VU
NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin TSOP Product overview: AT49F001AN-55VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001AN-55VU can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin TSOP Product overview: AT49F001AN-55VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F001AN-55VU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221227-AT49F001AN-55VU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221227-AT49F001AN-55VU
Integrated Circuits(ICs) 221227-AT49F001AN-55VU
Manufacturer: Atmel Win Source Part Number: 221227-AT49F001AN-55 VU Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F001AN Alternative Parts (Cross-Reference): AT49F001AN-55TU; AT49F001AN-45VU; AT49F001AN-45VISL383 ; AT49F001AN-55VI; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 221227-AT49F001AN-55VU
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49F001AN
Alternative Parts (Cross-Reference): AT49F001AN-55TU; AT49F001AN-45VU; AT49F001AN-45VISL383; AT49F001AN-55VI;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT49F001AN-55VU 221227-AT49F001AN-55VU
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details