Microchip Technology, Inc. Memory AT49F001-70JI

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49F001-70JI is a 1-megabit (128K x 8) Flash memory device that operates at a single voltage of 5V for both reading and reprogramming. It features a fast read access time of 70 ns and a typical byte programming time of 10 µs. The memory is organized into a sector architecture that includes one 16K byte boot block, two 8K byte parameter blocks, and two main memory blocks of 32K and 64K bytes. This device supports a fast erase cycle time of 10 seconds and offers hardware data protection along with DATA polling for end-of-program detection. It has a low active current of 50 mA and a standby current of 100 µA, making it suitable for low power applications. The AT49F001-70JI is designed for in-system reprogrammability, requiring only 5V commands for operations, and can endure a typical 10,000 write cycles. The boot block includes a programming lockout feature to protect critical data, ensuring that once enabled, the contents cannot be altered. The device is available in a 32-lead PLCC package, making it compatible with various applications requiring reliable non-volatile memory solutions.

Datasheet Summary
Powered by GS/AI

The AT49F001-70JI is a 1-megabit (128K x 8) Flash memory device that operates at a single voltage of 5V for both reading and reprogramming. It features a fast read access time of 70 ns and a typical byte programming time of 10 µs. The memory is organized into a sector architecture that includes one 16K byte boot block, two 8K byte parameter blocks, and two main memory blocks of 32K and 64K bytes. This device supports a fast erase cycle time of 10 seconds and offers hardware data protection along with DATA polling for end-of-program detection. It has a low active current of 50 mA and a standby current of 100 µA, making it suitable for low power applications. The AT49F001-70JI is designed for in-system reprogrammability, requiring only 5V commands for operations, and can endure a typical 10,000 write cycles. The boot block includes a programming lockout feature to protect critical data, ensuring that once enabled, the contents cannot be altered. The device is available in a 32-lead PLCC package, making it compatible with various applications requiring reliable non-volatile memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F001-70JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT49F001-70JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F001-70JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F001-70JI
Integrated Circuits (ICs) - Memory AT49F001-70JI
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F001-70JI-ND AT49F001-70JI AT49F001-70JI AT49F001-70JI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - 16-4072-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL064P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details