IC FLASH 8MBIT PARALLEL 48TSOP Product overview: AT49BV8192AT-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV8192AT-90T
Manufacturer: Microchip Technology
Win Source Part Number: 769049-AT49BV8192AT-
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT49BV8192AT
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 30μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): A29L800AUV-90I; Am29DL800BT90EC; Am29DL800BB90EC; A29L800ATV-90IF;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH Memory IC 8Mbit Parallel 90 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49BV8192AT-90TC | 769049-AT49BV8192AT-90TC | AT49BV8192AT-90TC | AT49BV8192AT-90TC | AT49BV8192AT-90TC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49BV8192AT-90TC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns |
| Cycle Time | 30000 ns | 30000 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |