Microchip Technology, Inc. Memory IC and Storage Component AT49BV802AT-70CU

Description
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49BV802AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV802AT-70CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49BV802AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV802AT-70CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49BV802AT-70CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV802AT-70CU
Memory IC and Storage Component 774-AT49BV802AT-70CU
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49BV802AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV802AT-70CU can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49BV802AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV802AT-70CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV802AT-70CU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-CBGA (6x8)

FLASH Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-CBGA (6x8)

Buy Now Datasheet
Memory - Flash - AT49BV802AT-70CU - 221218-AT49BV802AT-70CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV802AT-70CU
221218-AT49BV802AT-70CU
Memory - Flash - AT49BV802AT-70CU 221218-AT49BV802AT-70CU
Manufacturer: Microchip Technology Win Source Part Number: 221218-AT49BV802AT-7 0CU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221218-AT49BV802AT-70CU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-CBGA (6x8)
Supply Voltage - Operating: 2.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48CBGA

IC FLASH 8MBIT PARALLEL 48CBGA

Supplier's Site Datasheet
Memory - AT49BV802AT-70CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 70 ns 48-CBGA (6x8)

FLASH Memory IC 8Mbit Parallel 70 ns 48-CBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV802AT-70CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV802AT-70CU
Integrated Circuits (ICs) - Memory AT49BV802AT-70CU
IC FLASH 8MBIT PARALLEL 48CBGA

IC FLASH 8MBIT PARALLEL 48CBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49BV802AT-70CU AT49BV802AT-70CU-ND 221218-AT49BV802AT-70CU AT49BV802AT-70CU AT49BV802AT-70CU AT49BV802AT-70CU
Product Name Memory IC and Storage Component Memory Memory - Flash - AT49BV802AT-70CU Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XNFA010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details