Microchip Technology, Inc. Memory - Flash - AT49BV802A-70TU AT49BV802A-70TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 769048-AT49BV802A-70 TU Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT49BV802A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): M29W800DT45N6T; M29W800DB45N6F; M29W800DT45N6E; M29W800DB45N6E; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769048-AT49BV802A-70 TU Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT49BV802A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): M29W800DT45N6T; M29W800DB45N6F; M29W800DT45N6E; M29W800DB45N6E; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49BV802A-70TU - 769048-AT49BV802A-70TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV802A-70TU
769048-AT49BV802A-70TU
Memory - Flash - AT49BV802A-70TU 769048-AT49BV802A-70TU
Manufacturer: Microchip Technology Win Source Part Number: 769048-AT49BV802A-70 TU Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT49BV802A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): M29W800DT45N6T; M29W800DB45N6F; M29W800DT45N6E; M29W800DB45N6E; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769048-AT49BV802A-70TU
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT49BV802A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): M29W800DT45N6T; M29W800DB45N6F; M29W800DT45N6E; M29W800DB45N6E;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV802A-70TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV802A-70TU
Memory IC and Storage Component 774-AT49BV802A-70TU
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: AT49BV802A-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV802A-70TU can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: AT49BV802A-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV802A-70TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV802A-70TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV802A-70TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV802A-70TU
Integrated Circuits (ICs) - Memory AT49BV802A-70TU
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - AT49BV802A-70TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 769048-AT49BV802A-70TU 774-AT49BV802A-70TU AT49BV802A-70TU-ND AT49BV802A-70TU AT49BV802A-70TU AT49BV802A-70TU
Product Name Memory - Flash - AT49BV802A-70TU Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 200000 ns 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABBHA023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers