IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49BV8011-11CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV8011-11CI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 221216-AT49BV8011-11
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-CBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.3 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
FLASH Memory IC 8Mbit Parallel 110 ns 48-CBGA (6x8)
IC FLASH 8MBIT PARALLEL 48CBGA
IC FLASH 8MBIT PARALLEL 48CBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49BV8011-11CI | 221216-AT49BV8011-11CI | AT49BV8011-11CI | AT49BV8011-11CI | AT49BV8011-11CI |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49BV8011-11CI | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | 110 ns |
| Cycle Time | 50000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |