IC FLASH 64MBIT PARALLEL 48TSOP Product overview: AT49BV642DT-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV642DT-70TU
Manufacturer: Microchip Technology
Win Source Part Number: 1019581-AT49BV642DT-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Family Name: AT49BV642D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M28W640HCB70N6F; S29JL064H60TAI00; M29W640GB7ANA6F;
Introduction Date: May 02, 1997
ECCN: 3A991.b.1.a
Country of Origin: France, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49BV642DT-70TU | 1019581-AT49BV642DT-70TU | AT49BV642DT-70TU-ND | AT49BV642DT-70TU | AT49BV642DT-70TU | AT49BV642DT-70TU | AT49BV642DT-70TU |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49BV642DT-70TU | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 120000 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |