Manufacturer: Microchip Technology
Win Source Part Number: 911963-AT49BV640D-70
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-CBGA (7x10)
Package: Tray
Package: 48-VFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV640
Categories: Integrated Circuits (ICs)
Case / Package: 48-CBGA (7x10)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 276
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT49BV640D-70CUCT, AT49BV640D-70CUTRINA
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-CBGA (7x10)
IC FLASH 64MBIT PARALLEL 48CBGA Product overview: AT49BV640D-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV640D-70CU can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PARALLEL 48CBGA
IC FLASH 64MBIT PARALLEL 48CBGA
FLASH Memory IC 64Mbit Parallel 70 ns 48-CBGA (7x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911963-AT49BV640D-70CU | AT49BV640D-70CU-ND | 774-AT49BV640D-70CU | AT49BV640D-70CU | AT49BV640D-70CU | AT49BV640D-70CU |
| Product Name | Memory - Flash - AT49BV640D-70CU | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 48-CBGA (7x10) | 48-VFBGA, CSPBGA | BGA; CSP; Tray | BGA | BGA; 48-VFBGA, CSPBGA | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |