Manufacturer: Microchip Technology
Win Source Part Number: 769045-AT49BV512-90T
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT49BV512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 30μs
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): AT49BV512-90JC; AT49BV512-90PC; AT49BV512-90VC; AT49BV512-90TX;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC FLASH 512KBIT 90NS 32TSOP / NOR Flash Parallel 3V/3.3V 512K-bit 64K x 8 90ns 32-Pin TSOP-I Product overview: AT49BV512-90TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV512-90TC can be used for catalog matching and distributor lookup.
FLASH Memory IC 512Kbit Parallel 90 ns 32-TSOP
IC FLASH 512KBIT PARALLEL 32TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 769045-AT49BV512-90TC | 774-AT49BV512-90TC | AT49BV512-90TC | AT49BV512-90TC |
| Product Name | Memory - Flash - AT49BV512-90TC | 3V 3.3V Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns |
| Cycle Time | 30000 ns | 30000 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |