Microchip Technology, Inc. Memory AT49BV512-15JC

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49BV512-15JC is a 512Kbit Flash memory device from Quarktwin Technology Ltd., designed to operate with a single supply voltage range of 2.7V to 3.6V. It features a fast read access time of 150 ns and supports byte-by-byte programming with a typical time of 30 µs per byte. The device includes an 8K byte boot block with a programming lockout feature for data integrity, allowing secure code storage. It has a fast erase cycle time of 10 seconds and supports typical write cycles of 10,000. The memory operates with low power dissipation, drawing 25 mA during active operation and only 50 µA in CMOS standby mode. The AT49BV512-15JC is available in a 32-lead PLCC package and is suitable for applications requiring reliable non-volatile memory with efficient programming and erasing capabilities.

Datasheet Summary
Powered by GS/AI

The AT49BV512-15JC is a 512Kbit Flash memory device from Quarktwin Technology Ltd., designed to operate with a single supply voltage range of 2.7V to 3.6V. It features a fast read access time of 150 ns and supports byte-by-byte programming with a typical time of 30 µs per byte. The device includes an 8K byte boot block with a programming lockout feature for data integrity, allowing secure code storage. It has a fast erase cycle time of 10 seconds and supports typical write cycles of 10,000. The memory operates with low power dissipation, drawing 25 mA during active operation and only 50 µA in CMOS standby mode. The AT49BV512-15JC is available in a 32-lead PLCC package and is suitable for applications requiring reliable non-volatile memory with efficient programming and erasing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV512-15JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kb (64K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV512-15JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV512-15JC
Integrated Circuits (ICs) - Memory AT49BV512-15JC
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT49BV512-15JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV512-15JC-ND AT49BV512-15JC AT49BV512-15JC AT49BV512-15JC
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers