Microchip Technology, Inc. Memory AT49BV4096A-90TI

Description
Flash, 256KX16, 90ns, PDSO48
Request a Quote
Description
Flash, 256KX16, 90ns, PDSO48
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49BV4096A-90TI is a 4-megabit Flash memory device from Quarktwin Technology Ltd., organized as 524,288 words of 8 bits each or 256K words of 16 bits each. It operates on a single voltage range of 2.7V to 3.6V and features a fast read access time of 90 ns. The device includes a sector architecture with one 8K word boot block, two 4K word parameter blocks, and a 240K word main memory array block. Programming is flexible, allowing for byte-by-byte or word-by-word operations with a typical programming time of 30 µs. The device supports a fast sector erase time of 10 seconds and has a typical endurance of 10,000 write cycles. It also incorporates hardware data protection and data polling for end-of-program detection. The AT49BV4096A-90TI is designed for low power consumption, with an active current of 25 mA and a standby current of 50 µA. This memory device is suitable for applications requiring reliable nonvolatile storage with efficient programming and erasing capabilities.

Datasheet Summary
Powered by GS/AI

The AT49BV4096A-90TI is a 4-megabit Flash memory device from Quarktwin Technology Ltd., organized as 524,288 words of 8 bits each or 256K words of 16 bits each. It operates on a single voltage range of 2.7V to 3.6V and features a fast read access time of 90 ns. The device includes a sector architecture with one 8K word boot block, two 4K word parameter blocks, and a 240K word main memory array block. Programming is flexible, allowing for byte-by-byte or word-by-word operations with a typical programming time of 30 µs. The device supports a fast sector erase time of 10 seconds and has a typical endurance of 10,000 write cycles. It also incorporates hardware data protection and data polling for end-of-program detection. The AT49BV4096A-90TI is designed for low power consumption, with an active current of 25 mA and a standby current of 50 µA. This memory device is suitable for applications requiring reliable nonvolatile storage with efficient programming and erasing capabilities.

Suppliers

Company
Product
Description
Supplier Links
 - AT49BV4096A-90TI - Rochester Electronics
Newburyport, MA, United States
Flash, 256KX16, 90ns, PDSO48

Flash, 256KX16, 90ns, PDSO48

Supplier's Site Datasheet
Memory - AT49BV4096A-90TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8, 256K x 16) Parallel 90ns 48-TSOP

FLASH Memory IC 4Mb (512K x 8, 256K x 16) Parallel 90ns 48-TSOP

Buy Now Datasheet
Memory - Flash - AT49BV4096A-90TI - 078960-AT49BV4096A-90TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV4096A-90TI
078960-AT49BV4096A-90TI
Memory - Flash - AT49BV4096A-90TI 078960-AT49BV4096A-90TI
Manufacturer: Microchip Technology Win Source Part Number: 078960-AT49BV4096A-9 0TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078960-AT49BV4096A-90TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV4096A-90TI
Memory IC and Storage Component 774-AT49BV4096A-90TI
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: AT49BV4096A-90TI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV4096A-90TI can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: AT49BV4096A-90TI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV4096A-90TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV4096A-90TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 90 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
Memory - AT49BV4096A-90TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 90 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49BV4096A-90TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV4096A-90TI
Integrated Circuits (ICs) - Memory AT49BV4096A-90TI
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV4096A-90TI AT49BV4096A-90TI-ND 078960-AT49BV4096A-90TI 774-AT49BV4096A-90TI AT49BV4096A-90TI AT49BV4096A-90TI AT49BV4096A-90TI
Product Name Memory Memory - Flash - AT49BV4096A-90TI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Package Type SOP; SSOP; TSSOP; TSSOP48 "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP Tray 48-TFSOP (0.724\", 18.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details