FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV322DT-70TU-T-ND | AT49BV322DT-70TU-T | AT49BV322DT-70TU-T | AT49BV322DT-70TU-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |