Manufacturer: Microchip Technology
Win Source Part Number: 911962-AT49BV322D-70
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV322
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT49BV322D-70TU SL383, AT49BV322D-70TU SL383-ND
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: AT49BV322D-70TU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322D-70TU-
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911962-AT49BV322D-70TU-T | 774-AT49BV322D-70TU-T | AT49BV322D-70TU-T-ND | AT49BV322D-70TU-T | AT49BV322D-70TU-T | AT49BV322D-70TU-T |
| Product Name | Memory - Flash - AT49BV322D-70TU-T | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 48-TSOP | Tape & Reel (TR) | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns |