Microchip Technology, Inc. Memory - Flash - AT49BV322AT-70CI AT49BV322AT-70CI

Description
Manufacturer: Microchip Technology Win Source Part Number: 078955-AT49BV322AT-7 0CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078955-AT49BV322AT-7 0CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49BV322AT-70CI - 078955-AT49BV322AT-70CI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV322AT-70CI
078955-AT49BV322AT-70CI
Memory - Flash - AT49BV322AT-70CI 078955-AT49BV322AT-70CI
Manufacturer: Microchip Technology Win Source Part Number: 078955-AT49BV322AT-7 0CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078955-AT49BV322AT-70CI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-CBGA (6x8)
Supply Voltage - Operating: 2.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV322AT-70CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV322AT-70CI
Memory IC and Storage Component 774-AT49BV322AT-70CI
IC FLASH 32MBIT 70NS 48CBGA Product overview: AT49BV322AT-70CI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322AT-70CI can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 48CBGA Product overview: AT49BV322AT-70CI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322AT-70CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV322AT-70CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 70 ns 48-CBGA (6x8)

FLASH Memory IC 32Mbit Parallel 70 ns 48-CBGA (6x8)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 48CBGA

IC FLASH 32MBIT PARALLEL 48CBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078955-AT49BV322AT-70CI 774-AT49BV322AT-70CI AT49BV322AT-70CI AT49BV322AT-70CI
Product Name Memory - Flash - AT49BV322AT-70CI Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28375834 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F010G12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details