Manufacturer: Microchip Technology
Win Source Part Number: 1019572-AT49BV322A-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-CBGA (6x8)
Supply Voltage - Operating: 2.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC FLASH 32MBIT PARALLEL 48CBGA Product overview: AT49BV322A-70CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322A-70CI can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mbit Parallel 70 ns 48-CBGA (6x8)
IC FLASH 32MBIT PARALLEL 48CBGA
IC FLASH 32MBIT PARALLEL 48CBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1019572-AT49BV322A-70CI | 774-AT49BV322A-70CI | AT49BV322A-70CI | AT49BV322A-70CI | AT49BV322A-70CI |
| Product Name | Memory - Flash - AT49BV322A-70CI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 48-CBGA (6x8) | BGA; CSP; Tray | BGA; 48-TFBGA, CSPBGA | BGA |