Manufacturer: Atmel
Win Source Part Number: 1148554-AT49BV321T-9
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: AT49BV321T-90TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV321T-90TI can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH Memory IC 32Mbit Parallel 90 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148554-AT49BV321T-90TI | 774-AT49BV321T-90TI | AT49BV321T-90TI-ND | AT49BV321T-90TI | AT49BV321T-90TI | AT49BV321T-90TI |
| Product Name | Memory - AT49BV321T-90TI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 150000 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |