Microchip Technology, Inc. Memory - Flash - AT49BV320ST-70CU AT49BV320ST-70CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 737005-AT49BV320ST-7 0CU Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 64-CBGA (9x10) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-VBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT49BV320 Manufacturer Pack Quantity: 216 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 737005-AT49BV320ST-7 0CU Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 64-CBGA (9x10) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-VBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT49BV320 Manufacturer Pack Quantity: 216 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49BV320ST-70CU - 737005-AT49BV320ST-70CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV320ST-70CU
737005-AT49BV320ST-70CU
Memory - Flash - AT49BV320ST-70CU 737005-AT49BV320ST-70CU
Manufacturer: Microchip Technology Win Source Part Number: 737005-AT49BV320ST-7 0CU Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 64-CBGA (9x10) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-VBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT49BV320 Manufacturer Pack Quantity: 216 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.65V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 737005-AT49BV320ST-70CU
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 64-CBGA (9x10)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 64-VBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: AT49BV320
Manufacturer Pack Quantity: 216
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.65V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-AT49BV320ST-70CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV320ST-70CU
Memory IC and Storage Component 774-AT49BV320ST-70CU
IC FLASH 32MBIT PARALLEL 64CBGA Product overview: AT49BV320ST-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320ST-70CU can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 64CBGA Product overview: AT49BV320ST-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320ST-70CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 64CBGA

IC FLASH 32MBIT PARALLEL 64CBGA

Supplier's Site Datasheet
Memory - AT49BV320ST-70CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 70 ns 64-CBGA (9x10)

FLASH Memory IC 32Mbit Parallel 70 ns 64-CBGA (9x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV320ST-70CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV320ST-70CU
Integrated Circuits (ICs) - Memory AT49BV320ST-70CU
IC FLASH 32MBIT PARALLEL 64CBGA

IC FLASH 32MBIT PARALLEL 64CBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 737005-AT49BV320ST-70CU 774-AT49BV320ST-70CU AT49BV320ST-70CU AT49BV320ST-70CU AT49BV320ST-70CU
Product Name Memory - Flash - AT49BV320ST-70CU Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers