Microchip Technology, Inc. Memory - Flash - AT49BV320D-70TU AT49BV320D-70TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 078952-AT49BV320D-70 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): TE28F320C3TD90; AT49BV320DT-70TU SL383; AT49BV320DT-70TU; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078952-AT49BV320D-70 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): TE28F320C3TD90; AT49BV320DT-70TU SL383; AT49BV320DT-70TU; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49BV320D-70TU - 078952-AT49BV320D-70TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV320D-70TU
078952-AT49BV320D-70TU
Memory - Flash - AT49BV320D-70TU 078952-AT49BV320D-70TU
Manufacturer: Microchip Technology Win Source Part Number: 078952-AT49BV320D-70 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 2.65 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): TE28F320C3TD90; AT49BV320DT-70TU SL383; AT49BV320DT-70TU; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078952-AT49BV320D-70TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.65 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): TE28F320C3TD90; AT49BV320DT-70TU SL383; AT49BV320DT-70TU;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV320D-70TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV320D-70TU
Memory IC and Storage Component 774-AT49BV320D-70TU
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: AT49BV320D-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320D-70TU can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TSOP Product overview: AT49BV320D-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320D-70TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV320D-70TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - AT49BV320D-70TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Fort Worth, TX, USA
FLASH MEMORY, 32M 3V 48TSOP PKG
70123879
FLASH MEMORY, 32M 3V 48TSOP PKG 70123879
FLASH MEMORY, 32M 3V 48TSOP PKG

FLASH MEMORY, 32M 3V 48TSOP PKG

Supplier's Site
Integrated Circuits (ICs) - Memory - AT49BV320D-70TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV320D-70TU
Integrated Circuits (ICs) - Memory AT49BV320D-70TU
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078952-AT49BV320D-70TU 774-AT49BV320D-70TU AT49BV320D-70TU-ND AT49BV320D-70TU AT49BV320D-70TU 70123879 AT49BV320D-70TU
Product Name Memory - Flash - AT49BV320D-70TU Memory IC and Storage Component Memory Memory Memory FLASH MEMORY, 32M 3V 48TSOP PKG Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-CY7C68034-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bag
View Details
3 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details