Microchip Technology, Inc. 32Mb Memory IC and Storage Component AT49BV320CT-70CI

Description
IC FLASH 32MBIT PARALLEL 47CBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 47-CBGA (7x10) Product overview: AT49BV320CT-70CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320CT-70CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PARALLEL 47CBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 47-CBGA (7x10) Product overview: AT49BV320CT-70CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320CT-70CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Mb Memory IC and Storage Component - 774-AT49BV320CT-70CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Mb Memory IC and Storage Component
774-AT49BV320CT-70CI
32Mb Memory IC and Storage Component 774-AT49BV320CT-70CI
IC FLASH 32MBIT PARALLEL 47CBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 47-CBGA (7x10) Product overview: AT49BV320CT-70CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320CT-70CI can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 47CBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 47-CBGA (7x10) Product overview: AT49BV320CT-70CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320CT-70CI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1046558-AT49BV320CT-70CI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046558-AT49BV320CT-70CI
Integrated Circuits (ICs) - Memory 1046558-AT49BV320CT-70CI
Win Source Part Number: 1046558-AT49BV320CT- 70CI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 276 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70 ns Voltage - Supply: 2.65V ~ 3.6V Package / Case: 47-VFBGA, CSBGA Supplier Device Package: 47-CBGA (7x10) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 120µs Memory Interface: Parallel Alternative Parts (Cross-Reference): AT49BV320CT-70CIAT49 BV320CT70CI; ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT49BV320 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046558-AT49BV320CT-70CI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 276
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70 ns
Voltage - Supply: 2.65V ~ 3.6V
Package / Case: 47-VFBGA, CSBGA
Supplier Device Package: 47-CBGA (7x10)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 120µs
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT49BV320CT-70CIAT49BV320CT70CI;
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT49BV320
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - AT49BV320CT-70CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 70 ns 47-CBGA (7x10)

FLASH Memory IC 32Mbit Parallel 70 ns 47-CBGA (7x10)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 47CBGA

IC FLASH 32MBIT PARALLEL 47CBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49BV320CT-70CI 1046558-AT49BV320CT-70CI AT49BV320CT-70CI AT49BV320CT-70CI
Product Name 32Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 120000 ns 120000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA20SOI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details