FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH Memory IC 32Mbit Parallel 90 ns 48-TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV320-90TI-ND | AT49BV320-90TI | AT49BV320-90TI | AT49BV320-90TI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |