Manufacturer: Atmel
Win Source Part Number: 1148548-AT49BV163DT-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 48CBGA Product overview: AT49BV163DT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV163DT-70CU
IC FLASH 16MBIT PARALLEL 48CBGA
FLASH Memory IC 16Mbit Parallel 70 ns 48-CBGA (6x8)
IC FLASH 16MBIT PARALLEL 48CBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148548-AT49BV163DT-70CU | 774-AT49BV163DT-70CU | AT49BV163DT-70CU | AT49BV163DT-70CU | AT49BV163DT-70CU |
| Product Name | Memory - AT49BV163DT-70CU | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 120000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |