The AT49BV163AT-70TI is a 16-megabit Flash memory device from Quarktwin Technology Ltd., organized as 1,048,576 words of 16 bits each or 2,097,152 bytes of 8 bits each. It operates on a single voltage range of 2.65V to 3.6V and features a fast read access time of 70 ns. The memory is structured with 39 sectors for erase operations, including thirty-one 32K word sectors and eight 4K word sectors, each with individual write lockout capabilities. This device supports a fast word program time of 12 µs and a sector erase time of 300 ms. It includes a suspend/resume feature that allows reading and programming from any sector while suspending erase or programming operations in others. The AT49BV163AT-70TI is designed for low-power operation, consuming 12 mA in active mode and only 13 µA in standby mode. It also features data polling, toggle bit, and a READY/BUSY output for end-of-program detection. The device is available in a 48-lead TSOP package and supports a top or bottom boot block configuration. It has a minimum endurance of 100,000 erase cycles and includes a 128-bit protection register. The VPP pin provides write protection, and the RESET input is available for device initialization. The AT49BV163AT-70TI is suitable for applications requiring reliable in-system programming and data protection.
Manufacturer: Atmel
Win Source Part Number: 1148546-AT49BV163AT-
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV163AT-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV163AT-70TI
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148546-AT49BV163AT-70TI | AT49BV163AT-70TI-ND | 774-AT49BV163AT-70TI | AT49BV163AT-70TI | AT49BV163AT-70TI | AT49BV163AT-70TI |
| Product Name | Memory - AT49BV163AT-70TI | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | 48-TFSOP (0.724\", 18.40mm Width) |