Manufacturer: Microchip Technology
Win Source Part Number: 769039-AT49BV162A-70
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT49BV162A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): S29GL016A10TFI023; VAM29SL160CT-120EIN;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV162A-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV162A-70TU can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 769039-AT49BV162A-70TU | AT49BV162A-70TU-ND | 774-AT49BV162A-70TU | AT49BV162A-70TU | AT49BV162A-70TU | AT49BV162A-70TU |
| Product Name | Memory - Flash - AT49BV162A-70TU | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 200000 ns | 200000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |