Microchip Technology, Inc. Memory AT49BV1614AT-70TI

Description
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV1614AT-70TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1046556-AT49BV1614AT-70TI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046556-AT49BV1614AT-70TI
Integrated Circuits (ICs) - Memory 1046556-AT49BV1614AT-70TI
Win Source Part Number: 1046556-AT49BV1614AT -70TI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70 ns Voltage - Supply: 2.65V ~ 3.3V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Write Cycle Time - Word, Page: 50µs Memory Interface: Parallel Alternative Parts (Cross-Reference): AT49BV1614AT-70TIAT4 9BV1614AT70TI; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT49BV1614 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046556-AT49BV1614AT-70TI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70 ns
Voltage - Supply: 2.65V ~ 3.3V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50µs
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT49BV1614AT-70TIAT49BV1614AT70TI;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT49BV1614
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV1614AT-70TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV1614AT-70TI
Memory IC and Storage Component 774-AT49BV1614AT-70TI
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV1614AT-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV1614AT-70T I can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV1614AT-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV1614AT-70TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV1614AT-70TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV1614AT-70TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV1614AT-70TI
Integrated Circuits (ICs) - Memory AT49BV1614AT-70TI
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV1614AT-70TI-ND 1046556-AT49BV1614AT-70TI 774-AT49BV1614AT-70TI AT49BV1614AT-70TI AT49BV1614AT-70TI AT49BV1614AT-70TI
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - S25FL064P0XBHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details