Microchip Technology, Inc. Memory - Flash - AT49BV1614A-70TI AT49BV1614A-70TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 911961-AT49BV1614A-7 0TI Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT49BV1614 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911961-AT49BV1614A-7 0TI Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT49BV1614 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49BV1614A-70TI - 911961-AT49BV1614A-70TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV1614A-70TI
911961-AT49BV1614A-70TI
Memory - Flash - AT49BV1614A-70TI 911961-AT49BV1614A-70TI
Manufacturer: Microchip Technology Win Source Part Number: 911961-AT49BV1614A-7 0TI Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT49BV1614 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 911961-AT49BV1614A-70TI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV1614
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - AT49BV1614A-70TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV1614A-70TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV1614A-70TI
Memory IC and Storage Component 774-AT49BV1614A-70TI
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV1614A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV1614A-70TI can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV1614A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV1614A-70TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49BV1614A-70TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV1614A-70TI
Integrated Circuits (ICs) - Memory AT49BV1614A-70TI
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site
Memory - AT49BV1614A-70TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911961-AT49BV1614A-70TI AT49BV1614A-70TI-ND 774-AT49BV1614A-70TI AT49BV1614A-70TI AT49BV1614A-70TI AT49BV1614A-70TI
Product Name Memory - Flash - AT49BV1614A-70TI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Memory - IS29GL512S-11DHV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details