Manufacturer: Microchip Technology
Win Source Part Number: 862166-AT49BV1614-11
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 110 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV1614
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV1614-11TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV1614-11TI can be used for catalog matching and distributor lookup.
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 110ns 48-TSOP
FLASH Memory IC 16Mbit Parallel 110 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862166-AT49BV1614-11TI | 774-AT49BV1614-11TI | AT49BV1614-11TI-ND | AT49BV1614-11TI | AT49BV1614-11TI | AT49BV1614-11TI | AT49BV1614-11TI |
| Product Name | Memory - Flash - AT49BV1614-11TI | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 48-TSOP | Tray | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | ||
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | 110 ns |