IC FLASH 16MBIT PARALLEL 48CBGA
FLASH Memory IC 16Mbit Parallel 110 ns 48-CBGA (8x10)
IC FLASH 16MBIT PARALLEL 48CBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV1614-11CI | AT49BV1614-11CI | AT49BV1614-11CI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 110 ns | 110 ns | 110 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |