The AT49BV160CT-70TU is a 16-megabit Flash memory device organized as 1,048,576 words of 16 bits each, operating at a single voltage range of 2.65V to 3.6V. It features a fast access time of 70 ns and supports a sector erase architecture with 39 sectors, including thirty-one 32K word sectors and eight 4K word sectors, each with individual write lockout capabilities. The device allows for a fast word program time of 12 µs and a sector erase time of 300 ms. This memory device includes a suspend/resume feature for both erase and program operations, enabling reading and programming from any sector while suspending operations in others. It operates with low power consumption, drawing 12 mA in active mode and only 13 µA in standby mode. The AT49BV160CT-70TU is available in both TSOP and CBGA package options and is designed for industrial applications with an operating temperature range of -40°C to 85°C. It also includes a VPP pin for write protection and a RESET input for device initialization, ensuring data integrity and flexibility in usage.
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV160CT-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV160CT-70TU
Manufacturer: Microchip Technology
Win Source Part Number: 862165-AT49BV160CT-7
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49BV160
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV160CT-70TU-ND | 774-AT49BV160CT-70TU | 862165-AT49BV160CT-70TU | AT49BV160CT-70TU | AT49BV160CT-70TU | AT49BV160CT-70TU |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - AT49BV160CT-70TU | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | SOP; 48-TSOP | 48-TFSOP (0.724\", 18.40mm Width) |