Microchip Technology, Inc. Memory AT49BV1604AT-90TI

Description
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90ns 48-TSOP
Request a Quote
Description
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90ns 48-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49BV1604AT-90TI is a 16-megabit Flash memory device from Quarktwin Technology Ltd., designed for single voltage read/write operations ranging from 2.65V to 3.3V. It features a fast access time of 90 ns and supports a dual-plane organization, allowing concurrent read operations while programming or erasing. The memory is segmented into 39 sectors for efficient erase operations, with individual write lockout capabilities for enhanced data protection. This device offers a fast word program time of 20 µs and a sector erase time of 300 ms. It includes an erase suspend feature, enabling data reading or programming from other sectors while an erase operation is in progress. The AT49BV1604AT-90TI operates with low power consumption, drawing 30 mA during active use and only 10 µA in standby mode. It is available in a 48-lead TSOP package and supports both top and bottom boot block configurations. The device also includes a VPP pin for accelerated program/erase operations and a RESET input for initialization.

Datasheet Summary
Powered by GS/AI

The AT49BV1604AT-90TI is a 16-megabit Flash memory device from Quarktwin Technology Ltd., designed for single voltage read/write operations ranging from 2.65V to 3.3V. It features a fast access time of 90 ns and supports a dual-plane organization, allowing concurrent read operations while programming or erasing. The memory is segmented into 39 sectors for efficient erase operations, with individual write lockout capabilities for enhanced data protection. This device offers a fast word program time of 20 µs and a sector erase time of 300 ms. It includes an erase suspend feature, enabling data reading or programming from other sectors while an erase operation is in progress. The AT49BV1604AT-90TI operates with low power consumption, drawing 30 mA during active use and only 10 µA in standby mode. It is available in a 48-lead TSOP package and supports both top and bottom boot block configurations. The device also includes a VPP pin for accelerated program/erase operations and a RESET input for initialization.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV1604AT-90TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90ns 48-TSOP

FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90ns 48-TSOP

Buy Now Datasheet
Memory - AT49BV1604AT-90TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit Parallel 90 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49BV1604AT-90TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV1604AT-90TI
Integrated Circuits (ICs) - Memory AT49BV1604AT-90TI
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV1604AT-90TI-ND AT49BV1604AT-90TI AT49BV1604AT-90TI AT49BV1604AT-90TI
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71016S20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details