Manufacturer: Microchip Technology
Win Source Part Number: 078943-AT49BV1604-11
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 110ms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-μBGA (6.75x8.5)
Supply Voltage - Operating: 2.7 V to 3.3 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 48UBGA Product overview: AT49BV1604-11UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV1604-11UI can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT PARALLEL 48UBGA
IC FLASH 16MBIT PARALLEL 48UBGA
FLASH Memory IC 16Mbit Parallel 110 ms 48-µBGA (6.75x8.5)
IC FLASH 16MBIT PARALLEL 48UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078943-AT49BV1604-11UI | 774-AT49BV1604-11UI | AT49BV1604-11UI | AT49BV1604-11UI | AT49BV1604-11UI | AT49BV1604-11UI |
| Product Name | Memory - Flash - AT49BV1604-11UI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 1.10E8 ns | 110 ns | 110 ns | 1.10E8 ns | 1.10E8 ns | 1.10E8 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 48-μBGA (6.75x8.5) | BGA; Tray | 48-TFBGA | BGA | BGA; 48-TFBGA |