FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 221196-AT49BV160-70T
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.65 V to 3.3 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: AT49BV160-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV160-70TI can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV160-70TI-ND | 221196-AT49BV160-70TI | 774-AT49BV160-70TI | AT49BV160-70TI | AT49BV160-70TI | AT49BV160-70TI |
| Product Name | Memory | Memory - Flash - AT49BV160-70TI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | Tray | 48-TFSOP (0.724\", 18.40mm Width) |