Microchip Technology, Inc. Memory AT49BV040A-90VI

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV040A-90VI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-VSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 90ns 32-VSOP

Buy Now Datasheet
Memory - Flash - AT49BV040A-90VI - 769036-AT49BV040A-90VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV040A-90VI
769036-AT49BV040A-90VI
Memory - Flash - AT49BV040A-90VI 769036-AT49BV040A-90VI
Manufacturer: Microchip Technology Win Source Part Number: 769036-AT49BV040A-90 VI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: AT49BV040A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): TMS29VF040-10C5DBWE; TMS29VF040-12C5DBWL; TMS29VF040-15C5DBWV; TMS29VF040-12C5DBWV; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769036-AT49BV040A-90VI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT49BV040A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Alternative Parts (Cross-Reference): TMS29VF040-10C5DBWE; TMS29VF040-12C5DBWL; TMS29VF040-15C5DBWV; TMS29VF040-12C5DBWV;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV040A-90VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV040A-90VI
Memory IC and Storage Component 774-AT49BV040A-90VI
IC FLASH 4MBIT PARALLEL 32VSOP Product overview: AT49BV040A-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-90VI can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32VSOP Product overview: AT49BV040A-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-90VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32VSOP

IC FLASH 4MBIT PARALLEL 32VSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49BV040A-90VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV040A-90VI
Integrated Circuits (ICs) - Memory AT49BV040A-90VI
IC FLASH 4MBIT PARALLEL 32VSOP

IC FLASH 4MBIT PARALLEL 32VSOP

Supplier's Site
Memory - AT49BV040A-90VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 90 ns 32-VSOP

FLASH Memory IC 4Mbit Parallel 90 ns 32-VSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV040A-90VI-ND 769036-AT49BV040A-90VI 774-AT49BV040A-90VI AT49BV040A-90VI AT49BV040A-90VI AT49BV040A-90VI
Product Name Memory Memory - Flash - AT49BV040A-90VI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - S25FL116K0XMFN041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
3 suppliers
Memory IC and Storage Component - 686-R5U242-CSP144P - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details