Atmel Corporation Integrated Circuits(ICs) AT49BV008A-10CI

Description
Manufacturer: Atmel Win Source Part Number: 221183-AT49BV008A-10 CI Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49BV008A Alternative Parts (Cross-Reference): AT49BV008A-10CU; AT49BV008A-11CI; AT49BV008A-12CI; AT49BV008A-10CC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221183-AT49BV008A-10 CI Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49BV008A Alternative Parts (Cross-Reference): AT49BV008A-10CU; AT49BV008A-11CI; AT49BV008A-12CI; AT49BV008A-10CC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221183-AT49BV008A-10CI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221183-AT49BV008A-10CI
Integrated Circuits(ICs) 221183-AT49BV008A-10CI
Manufacturer: Atmel Win Source Part Number: 221183-AT49BV008A-10 CI Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49BV008A Alternative Parts (Cross-Reference): AT49BV008A-10CU; AT49BV008A-11CI; AT49BV008A-12CI; AT49BV008A-10CC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 221183-AT49BV008A-10CI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49BV008A
Alternative Parts (Cross-Reference): AT49BV008A-10CU; AT49BV008A-11CI; AT49BV008A-12CI; AT49BV008A-10CC;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
3.3V Memory IC and Storage Component - 774-AT49BV008A-10CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT49BV008A-10CI
3.3V Memory IC and Storage Component 774-AT49BV008A-10CI
NOR Flash Parallel 3.3V 8M-bit 1M x 8/512K x 16 100ns 48-Pin CBGA Product overview: AT49BV008A-10CI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV008A-10CI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 8M-bit 1M x 8/512K x 16 100ns 48-Pin CBGA Product overview: AT49BV008A-10CI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV008A-10CI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221183-AT49BV008A-10CI 774-AT49BV008A-10CI
Product Name Integrated Circuits(ICs) 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - LE28F4001CTS12-MPB-E - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details