Microchip Technology, Inc. Memory AT49BV002T-90VC

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-VSOP
Request a Quote
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-VSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49BV002T-90VC is a 2-megabit Flash memory device from Quarktwin Technology Ltd., designed for in-system reprogrammability. It operates on a single supply voltage ranging from 2.7V to 3.6V and features a fast read access time of 90 ns. The memory is organized as 262,144 words of 8 bits and includes a sector architecture with one 16K-byte boot block, two 8K-byte parameter blocks, and two main memory blocks of 96K and 128K bytes. This device supports a fast erase cycle time of 10 seconds and allows byte-by-byte programming at a typical speed of 30 µs per byte. It incorporates hardware data protection and a DATA polling feature for end-of-program detection. The AT49BV002T-90VC is characterized by low power dissipation, with an active current of 25 mA and a CMOS standby current of 50 µA. It is rated for a typical endurance of 10,000 write cycles, making it suitable for applications requiring reliable non-volatile memory storage.

Datasheet Summary
Powered by GS/AI

The AT49BV002T-90VC is a 2-megabit Flash memory device from Quarktwin Technology Ltd., designed for in-system reprogrammability. It operates on a single supply voltage ranging from 2.7V to 3.6V and features a fast read access time of 90 ns. The memory is organized as 262,144 words of 8 bits and includes a sector architecture with one 16K-byte boot block, two 8K-byte parameter blocks, and two main memory blocks of 96K and 128K bytes. This device supports a fast erase cycle time of 10 seconds and allows byte-by-byte programming at a typical speed of 30 µs per byte. It incorporates hardware data protection and a DATA polling feature for end-of-program detection. The AT49BV002T-90VC is characterized by low power dissipation, with an active current of 25 mA and a CMOS standby current of 50 µA. It is rated for a typical endurance of 10,000 write cycles, making it suitable for applications requiring reliable non-volatile memory storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV002T-90VC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-VSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-VSOP

Buy Now Datasheet
Memory - AT49BV002T-90VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 90 ns 32-VSOP

FLASH Memory IC 2Mbit Parallel 90 ns 32-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV002T-90VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV002T-90VC
Integrated Circuits (ICs) - Memory AT49BV002T-90VC
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV002T-90VC-ND AT49BV002T-90VC AT49BV002T-90VC AT49BV002T-90VC
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details