The AT49BV002T-90JC is a 2 megabit (256K x 8) Flash memory device designed for in-system reprogrammability. It operates on a single supply voltage ranging from 2.7V to 3.6V and features a fast read access time of 90 ns. The memory is organized into a sector architecture that includes a 16K byte boot block with programming lockout, two 8K byte parameter blocks, and two main memory blocks of 96K and 128K bytes. This device supports a fast erase cycle time of 10 seconds and allows for byte-by-byte programming at a typical speed of 30 µs per byte. It incorporates hardware data protection and a DATA polling feature for end-of-program detection. The AT49BV002T-90JC is characterized by low power dissipation, with an active current of 25 mA and a CMOS standby current of 50 µA. It is rated for a typical endurance of 10,000 write cycles. The device is available in a 32-lead PLCC package and is suitable for commercial temperature ranges from 0°C to 70°C. It is ideal for applications requiring reliable non-volatile memory with quick access and reprogramming capabilities.
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
FLASH Memory IC 2Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
IC FLASH 2MBIT PARALLEL 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV002T-90JC-ND | AT49BV002T-90JC | AT49BV002T-90JC | AT49BV002T-90JC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |