FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-VSOP
FLASH Memory IC 2Mbit Parallel 90 ns 32-VSOP
IC FLASH 2MBIT PARALLEL 32VSOP
IC FLASH 2MBIT PARALLEL 32VSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV002NT-90VI-ND | AT49BV002NT-90VI | AT49BV002NT-90VI | AT49BV002NT-90VI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |