Microchip Technology, Inc. Memory - Flash - AT45DB642D-TU AT45DB642D-TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010335-AT45DB642D-TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (1056 Bytes x 8192 pages) Family Name: AT45DB642D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB642-TI SL685; AT45DB642D-CNU; AT45DB642D-CU; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010335-AT45DB642D-TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (1056 Bytes x 8192 pages) Family Name: AT45DB642D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB642-TI SL685; AT45DB642D-CNU; AT45DB642D-CU; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB642D-TU - 010335-AT45DB642D-TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB642D-TU
010335-AT45DB642D-TU
Memory - Flash - AT45DB642D-TU 010335-AT45DB642D-TU
Manufacturer: Microchip Technology Win Source Part Number: 010335-AT45DB642D-TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (1056 Bytes x 8192 pages) Family Name: AT45DB642D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB642-TI SL685; AT45DB642D-CNU; AT45DB642D-CU; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010335-AT45DB642D-TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (1056 Bytes x 8192 pages)
Family Name: AT45DB642D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): AT45DB642-TI SL685; AT45DB642D-CNU; AT45DB642D-CU;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 010335-AT45DB642D-TU
Product Name Memory - Flash - AT45DB642D-TU
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details