Microchip Technology, Inc. Memory - Flash - AT45DB642D-CNU AT45DB642D-CNU

Description
Manufacturer: Microchip Technology Win Source Part Number: 129858-AT45DB642D-CN U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (1056 Bytes x 8192 pages) Family Name: AT45DB642D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-CASON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB642D-TU-T; AT45DB642D-CU; AT45DB642D-TU; Introduction Date: October 01, 2012 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129858-AT45DB642D-CN U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (1056 Bytes x 8192 pages) Family Name: AT45DB642D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-CASON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB642D-TU-T; AT45DB642D-CU; AT45DB642D-TU; Introduction Date: October 01, 2012 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB642D-CNU - 129858-AT45DB642D-CNU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB642D-CNU
129858-AT45DB642D-CNU
Memory - Flash - AT45DB642D-CNU 129858-AT45DB642D-CNU
Manufacturer: Microchip Technology Win Source Part Number: 129858-AT45DB642D-CN U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (1056 Bytes x 8192 pages) Family Name: AT45DB642D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-CASON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB642D-TU-T; AT45DB642D-CU; AT45DB642D-TU; Introduction Date: October 01, 2012 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 129858-AT45DB642D-CNU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (1056 Bytes x 8192 pages)
Family Name: AT45DB642D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-CASON (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): AT45DB642D-TU-T; AT45DB642D-CU; AT45DB642D-TU;
Introduction Date: October 01, 2012
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 129858-AT45DB642D-CNU
Product Name Memory - Flash - AT45DB642D-CNU
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details